IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Belarus  More >> Country Language: English

Start > graphics tablets > Wacom CTE-440/S-CL

Graphire4 Classic

Brand: Wacom
Product code: CTE-440/S-CL
EAN/UPC code:
Category: graphics tablets 
Release date: 21 Sep 2005
Info modified on: 19 Aug 2008 17:22:07
Graphire4 Classic
CTE-440/S-CL Wacom
68k

12k
22k
23k

Improve contrasts, remove unwanted details, correct exposure problems, enhance colours and much more... Edit your photos, only where it´s really needed! - That´s the obvious benefit of using the pen over other automatic photo enhancers, allowing you to achieve great looking photos. Working with the pen is extremely convenient and intuitive, thanks to its ergonomic cordless, battery-free design.

Features ... More>>>

Specs
Alternatives
Options
Tablet
Connectivity technology Wired
Resolution 2000 lpi
Interface USB A
Maximum reading height 5 mm
Active area 127.6 x 92.8 mm
Weight 500 g
Pen
Pressure levels 512
Pen dimensions LxD 137.8 x 12 mm
Pen weight 12 g
Packaging content
Pen included
Tablet included
Mouse included
Weight & dimensions
Dimensions W x D x H 208 x 203.8 x 17.8 mm
System requirements
Minimum system requirements USB port
CD-ROM
Compatible operating systems Windows 98 SE, Me, 2000, XP
Mac OS X 10.2.8
Mac compatibility
Energy management
Battery type
Power consumption 0.2 W
Technical details
Cable length 1.5 m
Bundled software Corel Painter Essentials 2 CD-ROM (English, German, French)
12 offers, from 68.73